The PROGEF Standard Flange adaptor, part number 727 790 211, is a PP-H fitting designed for PN10 flat/serrated jointing faces according to EN ISO 15494-1. It has a nominal diameter of 63 mm, a length of 32 mm, a flange outer diameter of 76 mm, and a bolt circle diameter of 102 mm with five bolt holes. The part weighs 0.090 kg and is compatible with EPDM or FKM profile flange gaskets per ISO standards. The adaptor connects PP piping to steel flanges. The technical data are not binding and subject to modification.
PN10 Jointing face flat/serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727790211 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion |