Georg Fischer Piping Systems Ltd Fittings - Unions 727513009

Description
PN10 Metric BS Inch
Request a Quote
Description
PN10 Metric BS Inch
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727513009 is a PP-H fusion socket union for PN10 Metric BS Inch applications, featuring a jointing face with an O-ring groove. It has a nominal diameter of 40 mm (1 1/4 inch), a length L1 of 25 mm, L2 of 34 mm, and an outer diameter D of 79 mm. The part weighs 0.108 kg and has z1 and z2 measurements of 5 mm and 14 mm respectively.

Datasheet Summary
Powered by GS/AI

The 727513009 is a PP-H fusion socket union for PN10 Metric BS Inch applications, featuring a jointing face with an O-ring groove. It has a nominal diameter of 40 mm (1 1/4 inch), a length L1 of 25 mm, L2 of 34 mm, and an outer diameter D of 79 mm. The part weighs 0.108 kg and has z1 and z2 measurements of 5 mm and 14 mm respectively.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 727513009 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
727513009
Fittings - Unions 727513009
PN10 Metric BS Inch

PN10 Metric BS Inch

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727513009
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130234 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400195 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400192 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details