Backing flange for butt fusion system metric, made of PP with glass-fibre reinforcement and steel insert, compliant with JIS B 2220, 10K; for DN 90, features a D dimension of 185 mm, D1 of 150 mm, D2 of 108 mm, H of 19 mm, and eight M16 mounting holes; weight is 1.320 kg.
For butt fusion system metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727705213 |
| Product Name | Fittings - Flange-Connections |
| Fitting Type | Tee Fitting |