Profiled backing flanges made of ductile iron (GGG 40) with black stoved epoxy coating (DIN 30677), designed for metric flange connections compliant with ISO 7005, EN 1092, and ISO 9624. The part is a butt-weld flange for DN 450 with a pressure rating of PN10, weighing 38.000 kg, featuring bolt circle dimensions of 724 mm × 705 mm, 20 holes, and M24 bolts. The flat side is for bolt and washer mounting; the profiled side aligns with a collar. The flange is suitable for underground laying and has an approximate diameter of 615 mm.
Profiled Backing Flanges Metal, Epoxy coated, metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724705326 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical; Flange |