Georg Fischer Piping Systems Ltd Fittings - Unions 727848113

Description
SDR17.6 (PN6)
Request a Quote
Description
SDR17.6 (PN6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PROGEF Standard Union bush in PP-H material, compatible with infrared and conventional butt-welding per DVS 2207, with butt fusion ends for pipe sizes d75-110. The part with dimensions 727, 848, 113 corresponds to a 90 mm bore size, rated for 6 bar pressure, with a weight of 0.182 kg and overall length of 113 mm. Included fittings use the S110x5 size designation.

Datasheet Summary
Powered by GS/AI

PROGEF Standard Union bush in PP-H material, compatible with infrared and conventional butt-welding per DVS 2207, with butt fusion ends for pipe sizes d75-110. The part with dimensions 727, 848, 113 corresponds to a 90 mm bore size, rated for 6 bar pressure, with a weight of 0.182 kg and overall length of 113 mm. Included fittings use the S110x5 size designation.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 727848113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
727848113
Fittings - Unions 727848113
SDR17.6 (PN6)

SDR17.6 (PN6)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727848113
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132507 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Saddles - 193131993 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Saddles - 193130304 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details