Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727740109

Description
Combined jointing face: flat and serrated
Request a Quote
Description
Combined jointing face: flat and serrated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fixed flange fitting in PP-H with a combined flat and serrated jointing face, designed for fusion socket connections per ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards. The part has a nominal bore of 32 mm (DN 32), an outer diameter of 138 mm, a total height of 15 mm, and four bolt holes with a spacing of 3 mm. The weight is 0.175 kg.

Datasheet Summary
Powered by GS/AI

Fixed flange fitting in PP-H with a combined flat and serrated jointing face, designed for fusion socket connections per ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards. The part has a nominal bore of 32 mm (DN 32), an outer diameter of 138 mm, a total height of 15 mm, and four bolt holes with a spacing of 3 mm. The weight is 0.175 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727740109 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727740109
Fittings - Flange-Connections 727740109
Combined jointing face: flat and serrated

Combined jointing face: flat and serrated

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727740109
Product Name Fittings - Flange-Connections
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Couplers-Sockets - 158400350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Unions - 161490638 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193130434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details