Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727808014

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727 808 014 is a PROGEF Standard Outlet flange adaptor made of PP-H, designed for use with wafer check valves type 369 and conventional butt-welding per DVS 2207. It has a nominal diameter of 110 mm and a pressure rating of PN6. Physical dimensions include length L of 102 mm, L1 of 41 mm, L2 of 18 mm, outer diameter D of 160 mm, D1 of 105 mm, and D2 of 131 mm. The adaptor weighs 0.429 kg and features a radius r of 4 mm and an e dimension of 6.3 mm. Flange rings for socket systems must be used in conjunction with this adaptor.

Datasheet Summary
Powered by GS/AI

The 727 808 014 is a PROGEF Standard Outlet flange adaptor made of PP-H, designed for use with wafer check valves type 369 and conventional butt-welding per DVS 2207. It has a nominal diameter of 110 mm and a pressure rating of PN6. Physical dimensions include length L of 102 mm, L1 of 41 mm, L2 of 18 mm, outer diameter D of 160 mm, D1 of 105 mm, and D2 of 131 mm. The adaptor weighs 0.429 kg and features a radius r of 4 mm and an e dimension of 6.3 mm. Flange rings for socket systems must be used in conjunction with this adaptor.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727808014 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727808014
Fittings - Flange-Connections 727808014
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727808014
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 161117097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 6.000 inch (152 mm)
View Details
Fittings - Saddles - 158001119 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130257 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details