Backing flange for butt fusion system metric, made of PP with glass-fibre reinforcement and a steel insert, compliant with JIS B 2220, 10K. For DN 300, it has a diameter of 445 mm, bolt circle of 400 mm, bolt hole diameter of 338 mm, height of 25 mm, 16 bolt holes, and M22 bolts. Weight is 9.239 kg.
For butt fusion system metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727705219 |
| Product Name | Fittings - Flange-Connections |
| Fitting Type | Tee Fitting |