Profiled backing flanges made of ductile iron (GGG 40) with black stoved epoxy coating (DIN 30677), designed for metric pipe connections per ISO 7005, EN 1092, and ISO 9624. The part with design code 724 705 132 is a 710 mm diameter flange for a 700 mm nominal bore, rated for PN10 pressure, with a bolt circle of 900 mm, 24 bolt holes, and M27 bolts, weighing 55.800 kg. The flat side is the bolt/washer face, and the profiled side links to a collar adapter.
Profiled Backing Flanges Metal, Epoxy coated, metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724705132 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion; Mechanical |