Georg Fischer Piping Systems Ltd Fittings - Reducers 727908588

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H or PP-R) component for butt-welding in piping systems, compatible with infrared welding. It has a nominal pressure rating of 10 bar. Available sizes range from 25 mm outer diameter with 20 mm inner diameter to 500 mm outer diameter with 450 mm inner diameter. Dimensions include length (L) from 90 mm to 230 mm, shoulder lengths (L1, L2), and wall thicknesses (e, e1) that vary by size. The part is identified by code 727 908.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H or PP-R) component for butt-welding in piping systems, compatible with infrared welding. It has a nominal pressure rating of 10 bar. Available sizes range from 25 mm outer diameter with 20 mm inner diameter to 500 mm outer diameter with 450 mm inner diameter. Dimensions include length (L) from 90 mm to 230 mm, shoulder lengths (L1, L2), and wall thicknesses (e, e1) that vary by size. The part is identified by code 727 908.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908588 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908588
Fittings - Reducers 727908588
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908588
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Unions - 161050226 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Saddles - 158001107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131952 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details