The 727905211 is a PROGEF Standard Flange adaptor in PP-H material, compatible with infrared welding and designed for butterfly valves types 567/578 and 037/038/039, with a nominal diameter of 50 mm, pressure rating of 6 bar, and conforming to JIS 10K flat face jointing. It supports conventional butt-welding per DVS 2207 and weighs 0.087 kg.
SDR17.6/PN6 JIS 10K Jointing face: flat
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727905211 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion |