Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212816

Description
length 750 mm
Request a Quote
Description
length 750 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, length 750 mm, designed for use on various pipe materials; all metal components are stainless steel AISI 304, with NBR gasket rated for water and gas up to 6 bar and temperatures from -10°C to +70°C, or EPDM for potable water up to +55°C; weighs 38.000 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, length 750 mm, designed for use on various pipe materials; all metal components are stainless steel AISI 304, with NBR gasket rated for water and gas up to 6 bar and temperatures from -10°C to +70°C, or EPDM for potable water up to +55°C; weighs 38.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212816 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212816
Fittings - others - clamp-screw-Connections 724212816
length 750 mm

length 750 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212816
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
2 suppliers
Fittings - Saddles - 193131467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Plastic Pipe Fittings - 1969710 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
View Details
Fittings - Saddles - 193131558 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details