Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 727208309

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PROGEF Standard Tee 90° reduced in PP-H material, rated for 6 bar pressure, designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. This variant has a 90 mm main bore and 75 mm branch, weighing 0.320 kg, with overall lengths L=208 mm, L1=309 mm, L2=25 mm, L3=25 mm, e=5.1 mm, and e1=4.3 mm.

Datasheet Summary
Powered by GS/AI

PROGEF Standard Tee 90° reduced in PP-H material, rated for 6 bar pressure, designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. This variant has a 90 mm main bore and 75 mm branch, weighing 0.320 kg, with overall lengths L=208 mm, L1=309 mm, L2=25 mm, L3=25 mm, e=5.1 mm, and e1=4.3 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 727208309 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
727208309
Fittings - Tees-Wyes-Crosses 727208309
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727208309
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Couplers-Sockets - 158400007 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193131477 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Adapters-transitions - 158400096 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details