Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724213270

Description
length 500 mm
Request a Quote
Description
length 500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Triple triple band clamp with full circle gasket, 500 mm length, suitable for all pipe materials, with stainless steel AISI 304 components and NBR gasket rated for 6 bar maximum working pressure, operating temperature range of -10°C to +55°C for potable water. The part is identified by code 724 213 270 and weighs 1.000 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Triple triple band clamp with full circle gasket, 500 mm length, suitable for all pipe materials, with stainless steel AISI 304 components and NBR gasket rated for 6 bar maximum working pressure, operating temperature range of -10°C to +55°C for potable water. The part is identified by code 724 213 270 and weighs 1.000 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724213270 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724213270
Fittings - others - clamp-screw-Connections 724213270
length 500 mm

length 500 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724213270
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4055717 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 158001059 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400178 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Saddles - 158001094 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details