The 727790209 is a PP-H flange adaptor for PN10 jointing with a flat/serrated surface, designed for connection to steel flanges according to EN ISO 15494-1. It has a nominal bore of 32 mm, a length of 25 mm, and a flange outer diameter of 78 mm. The part weighs 0.046 kg and features five bolt holes. It is compatible with EPDM or FKM profile flange gaskets as specified for ANSI and ISO standards.
PN10 Jointing face flat/serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727790209 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion |