Georg Fischer Piping Systems Ltd Fittings - Unions 727520293

Description
PN10
Request a Quote
Description
PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus Union PN10 is a fusion socket fitting in polypropylene homopolymer (PP-H) with a jointing face featuring an O-ring, designed for piping systems up to 110 mm diameter. The part number 727520293 corresponds to the 90 mm size variant, which has a length of 55 mm, a thread size of S130 x 5, and weighs 0.625 kg with an FKM O-ring. It is cleaned and double bagged.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus Union PN10 is a fusion socket fitting in polypropylene homopolymer (PP-H) with a jointing face featuring an O-ring, designed for piping systems up to 110 mm diameter. The part number 727520293 corresponds to the 90 mm size variant, which has a length of 55 mm, a thread size of S130 x 5, and weighs 0.625 kg with an FKM O-ring. It is cleaned and double bagged.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 727520293 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
727520293
Fittings - Unions 727520293
PN10

PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727520293
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001047 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193135120 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Saddles - 193130148 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details