Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 727018222

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727018222 is a 90° bend fitting for polypropylene piping, made of PP-H material and compatible with infrared welding. It has a nominal diameter of 280 mm, a pressure rating of 6 bar, a wall thickness of 15.9 mm, a length of 310 mm, and weighs 6.410 kg. The fitting conforms to conventional butt-welding standards per DVS 2207.

Datasheet Summary
Powered by GS/AI

The 727018222 is a 90° bend fitting for polypropylene piping, made of PP-H material and compatible with infrared welding. It has a nominal diameter of 280 mm, a pressure rating of 6 bar, a wall thickness of 15.9 mm, a length of 310 mm, and weighs 6.410 kg. The fitting conforms to conventional butt-welding standards per DVS 2207.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 727018222 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
727018222
Fittings - Bends-Elbows 727018222
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727018222
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130492 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 169110056 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Bends-Elbows - 158400075 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193131452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details