Georg Fischer Piping Systems Ltd Fittings - Reducers 727908477

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-R) fitting for conventional butt-welding according to DVS 2207 and is infrared welding compatible. It has an outer diameter of 315 mm and reduces to 250 mm, with a nominal pressure rating of 6 bar. The part weighs 3.375 kg and has a total length of 233 mm, with wall thicknesses of 14.2 mm and 17.9 mm at the large and small ends respectively. The dimensions and materials are consistent with the SDR17.6/PN6 series.

Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-R) fitting for conventional butt-welding according to DVS 2207 and is infrared welding compatible. It has an outer diameter of 315 mm and reduces to 250 mm, with a nominal pressure rating of 6 bar. The part weighs 3.375 kg and has a total length of 233 mm, with wall thicknesses of 14.2 mm and 17.9 mm at the large and small ends respectively. The dimensions and materials are consistent with the SDR17.6/PN6 series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908477 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908477
Fittings - Reducers 727908477
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908477
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400134 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 193130294 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130314 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Bends-Elbows - 158400077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details