Georg Fischer Piping Systems Ltd Fittings - Unions 727518113

Description
SDR17.6 (PN6)
Request a Quote
Description
SDR17.6 (PN6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6 (PN6) union is a polypropylene-homopolymer (PP-H) fitting with butt fusion ends and an O-ring groove, designed for infrared and conventional butt welding per DVS 2207. It is available in sizes 75 mm, 90 mm, and 110 mm with a nominal pressure rating of 6 bar. The part number 727518113 corresponds to the 90 mm size, with an EPDM O-ring (748.410.383), a total length of 134.5 mm, and a weight of 0.483 kg. The jointing face is compatible with S110x5 thread size and a seal dimension of 74.63 mm x 5.34 mm.

Datasheet Summary
Powered by GS/AI

The SDR17.6 (PN6) union is a polypropylene-homopolymer (PP-H) fitting with butt fusion ends and an O-ring groove, designed for infrared and conventional butt welding per DVS 2207. It is available in sizes 75 mm, 90 mm, and 110 mm with a nominal pressure rating of 6 bar. The part number 727518113 corresponds to the 90 mm size, with an EPDM O-ring (748.410.383), a total length of 134.5 mm, and a weight of 0.483 kg. The jointing face is compatible with S110x5 thread size and a seal dimension of 74.63 mm x 5.34 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 727518113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
727518113
Fittings - Unions 727518113
SDR17.6 (PN6)

SDR17.6 (PN6)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727518113
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001069 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Plastic Pipe Fittings - 4055739 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - discontinued-Fittings - 167061054 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 5.00 mm (0.1969 inch)
View Details
Fittings - Saddles - 193130237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details