Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727808012

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727 808 012 is a PP-H flange adaptor for SDR17.6/PN6 piping systems, designed for conventional butt-welding per DVS 2207 and compatible with wafer check valves type 369. It has a nominal diameter of 75 mm, a nominal pressure rating of 6 bar, and weighs 0.170 kg. Its dimensions are: L = 78 mm, L1 = 30 mm, L2 = 16 mm, D = 125 mm, D1 = 70 mm, D2 = 90 mm, r = 4 mm, and e = 4.3 mm. Flange rings for socket systems must be used with this adaptor.

Datasheet Summary
Powered by GS/AI

The 727 808 012 is a PP-H flange adaptor for SDR17.6/PN6 piping systems, designed for conventional butt-welding per DVS 2207 and compatible with wafer check valves type 369. It has a nominal diameter of 75 mm, a nominal pressure rating of 6 bar, and weighs 0.170 kg. Its dimensions are: L = 78 mm, L1 = 30 mm, L2 = 16 mm, D = 125 mm, D1 = 70 mm, D2 = 90 mm, r = 4 mm, and e = 4.3 mm. Flange rings for socket systems must be used with this adaptor.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727808012 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727808012
Fittings - Flange-Connections 727808012
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727808012
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Unions - 161058350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 193132503 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Adapters-transitions - 158400103 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details