The 727240229 is a mechanical union fitting for butt fusion connections in PP-H/PE100 piping systems, featuring a PVC-U protective housing with EPDM sealing and a PP-H union for easy installation and removal. It is rated for 10 bar pressure and designed for use with 50 mm outer diameter pipe, with a total length of 480 mm for ZA 2 and 500 mm for Zi 2, and a height of 123 mm. The fitting weighs 9.880 kg.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727240229 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |