Georg Fischer Piping Systems Ltd Fittings - Reducers 727908149

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of 10 bar and is available in various size combinations with bore diameters ranging from 20 mm to 450 mm. The specific variant associated with code 149 has an outer diameter of 180 mm and an inner diameter of 90 mm, with a length of 145 mm, wall thicknesses of 16.4 mm and 8.8 mm, and a weight of 0.800 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of 10 bar and is available in various size combinations with bore diameters ranging from 20 mm to 450 mm. The specific variant associated with code 149 has an outer diameter of 180 mm and an inner diameter of 90 mm, with a length of 145 mm, wall thicknesses of 16.4 mm and 8.8 mm, and a weight of 0.800 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908149 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908149
Fittings - Reducers 727908149
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908149
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Adapters-transitions - 158400351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Saddles - 193132456 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Caps-end-Caps - 158400081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details