Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 727018220

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727018220 is a 90° bend fitting for polypropylene piping, compatible with SDR17.6/PN6 systems and designed for infrared butt welding. It has a nominal diameter of 225 mm, a wall thickness of 12.8 mm, and an outside radius of 227 mm. The fitting is made of PP-H material, conforms to DVS 2207 welding standards, and weighs 3.270 kg. Its length is 245 mm and the straight end length is 41 mm.

Datasheet Summary
Powered by GS/AI

The 727018220 is a 90° bend fitting for polypropylene piping, compatible with SDR17.6/PN6 systems and designed for infrared butt welding. It has a nominal diameter of 225 mm, a wall thickness of 12.8 mm, and an outside radius of 227 mm. The fitting is made of PP-H material, conforms to DVS 2207 welding standards, and weighs 3.270 kg. Its length is 245 mm and the straight end length is 41 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 727018220 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
727018220
Fittings - Bends-Elbows 727018220
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727018220
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 169110117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193132463 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132516 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 158001079 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details