Georg Fischer Piping Systems Ltd Fittings - Reducers 727908718

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-H) butt-weld fitting designed for infrared welding, with a nominal pressure rating of 6 bar. It has an outer diameter of 63 mm and reduces to a 50 mm inner diameter, with a total length of 718 mm. The part meets DVS 2207 standards for conventional butt welding and is compatible with infrared welding techniques.

Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 reducer is a polypropylene (PP-H) butt-weld fitting designed for infrared welding, with a nominal pressure rating of 6 bar. It has an outer diameter of 63 mm and reduces to a 50 mm inner diameter, with a total length of 718 mm. The part meets DVS 2207 standards for conventional butt welding and is compatible with infrared welding techniques.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908718 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908718
Fittings - Reducers 727908718
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908718
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161050226 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
2 suppliers
Fittings - Saddles - 193131404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132457 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400149 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details