Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 727208017

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Tee 90° reduced, made of PP-H, is designed for conventional butt-welding according to DVS 2207 and is infrared welding compatible. For part number 727208017, the tee has a main pipe diameter of 125 mm, a branch diameter of 110 mm, a nominal pressure rating of 6 bar, and weighs 1.400 kg. Its dimensions are L = 125 mm, L1 = 218 mm, L2 = 50 mm, L3 = 42 mm, e = 7.1 mm, and e1 = 6.3 mm.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Tee 90° reduced, made of PP-H, is designed for conventional butt-welding according to DVS 2207 and is infrared welding compatible. For part number 727208017, the tee has a main pipe diameter of 125 mm, a branch diameter of 110 mm, a nominal pressure rating of 6 bar, and weighs 1.400 kg. Its dimensions are L = 125 mm, L1 = 218 mm, L2 = 50 mm, L3 = 42 mm, e = 7.1 mm, and e1 = 6.3 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 727208017 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
727208017
Fittings - Tees-Wyes-Crosses 727208017
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727208017
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400146 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193132453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Adapters-transitions - 158400107 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details