The PROGEF Standard Flange adaptor, part number 727798713, is a PP-H fitting designed for SDR11/PN10 piping systems with a combined flat and serrated jointing face, compatible with infrared welding and metric flange connections up to d110, and ANSI/ASME B16.5 above. It has a nominal diameter of 90 mm, a length of 80 mm, and weighs 0.324 kg. It is intended for use with EPDM No. 48 44 07 or FKM No. 49 44 07 gaskets and is suitable for butterfly valves type 567/578 and 038/039.
SDR11/PN10 Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727798713 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion |