The 727240211 is a mechanical connection for butt fusion, featuring a protective PVC-U housing with PN6 rating and EPDM sealing matched to the inner pipe, combined with a PP-H union for easy installation and removal. It is designed for use with 63 mm inner pipe diameter and 110 mm outer diameter, rated for 10 bar pressure. The assembly measures 350 mm in ZA 1, 480 mm in ZA 2, 370 mm in Zi 1, 500 mm in Zi 2, and has a height H of 119 mm and H2 of 123 mm, with a weight of 9.764 kg. The part is intended for use with polypropylene and polyethylene pipes as specified.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727240211 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |