The PROGEF Standard Flange adaptor model 727 798 709 is a PP-H fitting for SDR11/PN10 piping, designed for infrared welding and compatible with metric flange connections up to d40 mm. It features a combined flat and serrated jointing face and is rated for 10 bar pressure. The part weighs 0.061 kg and has dimensions d=40 mm, d1=49 mm, d2=78 mm, d3=32 mm, d4=56 mm, L=25 mm, L1=11 mm, L2=3.7 mm, e=3.7 mm, and a=11 mm. It requires a profile flange gasket EPDM No. 48 44 07 or FKM No. 49 44 07.
SDR11/PN10 Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727798709 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion |