Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724213142

Description
length 500 mm
Request a Quote
Description
length 500 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Triple clamp for pipe connections, 500 mm in length, with a full circle gasket and all-metal components in AISI 304 stainless steel. The version with code 724 213 142 supports a range of 402 to 432 mm and is rated for a maximum working pressure of 10 bar using an NBR gasket, with a weight of 1.000 kg. The gasket material is suitable for water and gas applications from -10°C to +70°C.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Triple clamp for pipe connections, 500 mm in length, with a full circle gasket and all-metal components in AISI 304 stainless steel. The version with code 724 213 142 supports a range of 402 to 432 mm and is rated for a maximum working pressure of 10 bar using an NBR gasket, with a weight of 1.000 kg. The gasket material is suitable for water and gas applications from -10°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724213142 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724213142
Fittings - others - clamp-screw-Connections 724213142
length 500 mm

length 500 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724213142
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Unions - 161058351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Infrared Fusion (IR)
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001051 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details
Fittings - Saddles - 193131994 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details