PROGEF Standard Flange adaptor for SDR11/PN10 piping, made of PP-H, with an infrared welding-compatible design and a combined flat and serrated jointing face. The part number 727798707 corresponds to a 25 mm diameter fitting with a 20 mm nominal bore, weighing 0.029 kg, and dimensions d1=32 mm, d2=58 mm, d3=20 mm, d4=52 mm, L=27 mm, L1=9 mm, L2=2.3 mm, e=2.5 mm, a=25 mm. It is suitable for flange connections to metric standards and compatible with EPDM or FKM profile gaskets. The fitting supports conventional butt-welding per DVS 2207 and is rated for 10 bar pressure.
SDR11/PN10 Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727798707 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion |