The CONTAIN-IT Plus mechanical connection for butt fusion is a protective housing in PVC-U with a PP-H union, designed for easy installation and removal. It has a nominal pipe diameter of 50 mm, operates at 10 bar pressure, and uses an EPDM seal. Its outer pipe SDR is 11, and it weighs 9.947 kg. Dimensions include ZA1 at 340 mm, ZA2 at 425 mm, Zi1 at 360 mm, Zi2 at 445 mm, H at 119 mm, and H2 at 123 mm.
Connections for butt fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727240210 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |