Georg Fischer Piping Systems Ltd Fittings - Reducers 727908542

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility, with a nominal pressure rating of 10 bar. The part identified by the code 727908542 corresponds to a 32 mm to 20 mm reducer, with an overall length of 542 mm, wall thicknesses of 2.9 mm and 1.9 mm, and a weight of 0.010 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility, with a nominal pressure rating of 10 bar. The part identified by the code 727908542 corresponds to a 32 mm to 20 mm reducer, with an overall length of 542 mm, wall thicknesses of 2.9 mm and 1.9 mm, and a weight of 0.010 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908542 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908542
Fittings - Reducers 727908542
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908542
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Bends-Elbows - 158400356 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400193 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - others - pipe-outlets-boxes - 150991105 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details