Georg Fischer Piping Systems Ltd Fittings - others - fixpoint-Fittings 727665553

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Fixpoint fitting for SDR17.6/PN6 is a machined PP-H fitting compatible with infrared welding and conventional butt-welding per DVS 2207. This variant, identified by code 727665553, has a nominal diameter of 400 mm, a pressure rating of 6 bar, a total length of 212 mm, and weighs 7.835 kg. The fitting has a wall thickness of 23.7 mm and an external diameter of 450 mm.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Fixpoint fitting for SDR17.6/PN6 is a machined PP-H fitting compatible with infrared welding and conventional butt-welding per DVS 2207. This variant, identified by code 727665553, has a nominal diameter of 400 mm, a pressure rating of 6 bar, a total length of 212 mm, and weighs 7.835 kg. The fitting has a wall thickness of 23.7 mm and an external diameter of 450 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - fixpoint-Fittings - 727665553 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - fixpoint-Fittings
727665553
Fittings - others - fixpoint-Fittings 727665553
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727665553
Product Name Fittings - others - fixpoint-Fittings
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Flange-Connections - 161481556 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132442 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 158001103 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - discontinued-Fittings - 160100300 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details