Georg Fischer Piping Systems Ltd Fittings - Reducers 727908151

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is made of PP-H and designed for conventional butt-welding per DVS 2207, with infrared welding compatibility. It features a nominal inlet diameter of 125 mm and outlet diameter of 110 mm, with a pressure rating of 10 bar. The unit measures 100 mm in length, with wall thicknesses of 11.4 mm and 10.0 mm at the inlet and outlet respectively, and weighs 0.335 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is made of PP-H and designed for conventional butt-welding per DVS 2207, with infrared welding compatibility. It features a nominal inlet diameter of 125 mm and outlet diameter of 110 mm, with a pressure rating of 10 bar. The unit measures 100 mm in length, with wall thicknesses of 11.4 mm and 10.0 mm at the inlet and outlet respectively, and weighs 0.335 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908151 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908151
Fittings - Reducers 727908151
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908151
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131412 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193131455 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Saddles - 193131957 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details