Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727700621

Description
Combined jointing face flat and serrated metric
Request a Quote
Description
Combined jointing face flat and serrated metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Blanking flange set for pipe diameters from DN 250 to DN 250, with a PN 10 pressure rating, combining a PP-H end blank and a PP-V backing flange, compliant with ISO 7005, EN 1092, and DIN 2501 standards, and weighing 5.425 kg with a bolt circle diameter of 350 mm and an outer diameter of 285 mm.

Datasheet Summary
Powered by GS/AI

Blanking flange set for pipe diameters from DN 250 to DN 250, with a PN 10 pressure rating, combining a PP-H end blank and a PP-V backing flange, compliant with ISO 7005, EN 1092, and DIN 2501 standards, and weighing 5.425 kg with a bolt circle diameter of 350 mm and an outer diameter of 285 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727700621 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727700621
Fittings - Flange-Connections 727700621
Combined jointing face flat and serrated metric

Combined jointing face flat and serrated metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727700621
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Flange; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132533 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193132475 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 169110066 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material ABS
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Unions - 161108706 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details