Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| (molded x molded) (Spg x S x S) | |
| 45° Reducing Wye (S x S x S) | |
| 45º Wye (fabricated x fabricated) (Spg x S x S) | |
| 45º Wye (molded x molded) (Spg x S x S) | |
| Bolt circle PN 10 PN 2.5 bar | |
| Branch 45° PE100 S8/SDR17.6 | |
| Cap (S) | |
| Clip carrier, galvanized | |
| Closure Coupling (SxS) | |
| Connection external | |
| Coupling, non restraint | |
| d200- d315mm / SDR26 | |
| d50-d160mm / PN1 | |
| For cone grip outlets | |
| For GIS profile washbasin-set | |
| For GIS profile | |
| Garden valve Test cap brass chromium-plated | |
| Increaser Bushing (SPG x S) | |
| JRG Sanipex Bend 90° with loose nut gunmetal | |
| JRG Sanipex Bend with female thread gunmetal | |
| JRG Sanipex Bend with male thread gunmetal | |
| JRG Sanipex Coupler gunmetal | |
| JRG Sanipex Fitting connector single straight gunmetal lead free | |
| JRG Sanipex Fix point socket gunmetal | |
| JRG Sanipex Reduction gunmetal | |
| JRG Sanipex T-piece reduce gunmetal | |
| JRG Sanipex Wall penetration double gunmetal | |
| JRG Sanipex Wall penetration single gunmetal | |
| JRG Sanipex Wall penetration straight gunmetal | |
| JRG Sealing cap brass | |
| O-Ring FFKM | |
| Outlet with female thread Rp welded | |
| Pipe Increaser (SPG x SPG) | |
| Profiled Backing Flanges Metal, Epoxy coated, metric | |
| Reducing bush ABS metric | |
| Reducing bush PE100 S8.3/SDR17.6 | |
| Sanitary Tee (91.2°) - Double (S x S x S x S) | |
| SDR 11 with female thread | |
| SDR 11 | |
| SDR 17.6 with female thread | |
| SDR 17.6 | |
| Silenta Extreme® PP Blind Cap | |
| Silenta Extreme® PP Double Branch 87,5° | |
| Silenta Extreme® PP Elbow 30° | |
| Silenta Extreme® PP Elbow 45° | |
| Silenta Extreme® PP P-Trap | |
| Silenta Extreme® PP Reducer | |
| Termination Fitting (Spg x Spg) | |
| Test Fitting (Spg x Spg) | |
| UltraFlow Electrofusion Coupler d40 - d160mm / SDR26 | |
| Union end PVC-C metric | |
| Welding nozzles |
| << Prev | Next >> |