Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724213575

Description
length 600 mm
Request a Quote
Description
length 600 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Triple is a triple band clamp with a full circle gasket designed for use on various pipe materials, including plastic pipes with manufacturer consultation. It features stainless steel AISI 304 metal components and an NBR rubber gasket rated for water and gas applications from -10°C to +70°C at up to 6 bar pressure, with a length of 600 mm and a weight of 1.000 kg. The part number 724213575 corresponds to the 945-975 mm size range variant of this series.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Triple is a triple band clamp with a full circle gasket designed for use on various pipe materials, including plastic pipes with manufacturer consultation. It features stainless steel AISI 304 metal components and an NBR rubber gasket rated for water and gas applications from -10°C to +70°C at up to 6 bar pressure, with a length of 600 mm and a weight of 1.000 kg. The part number 724213575 corresponds to the 945-975 mm size range variant of this series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724213575 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724213575
Fittings - others - clamp-screw-Connections 724213575
length 600 mm

length 600 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724213575
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Saddles - 193131462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details