Blanking flange set PP-H with a nominal bore of 560 mm, designed for PN 10 pressure rating, featuring a combined flat and serrated jointing face in accordance with ISO 7005, EN 1092, and DIN 2501; assembled with a backing flange PP/Steel and end blank PP-H; weighs 65.823 kg, with bolt circle diameter 615 mm, outer diameter 725 mm, and 20 bolt holes.
Combined jointing face flat and serrated metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727700628 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Flange; Mechanical |