Georg Fischer Piping Systems Ltd Fittings - Reducers 727908162

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for butt-welding according to DVS 2207 and infrared welding compatibility. The specific variant 727908162 corresponds to a 180 mm x 90 mm reduction with a nominal pressure rating of 10 bar, overall length of 145 mm, and a weight of 0.800 kg. It features wall thicknesses of 16.4 mm and 8.8 mm on the major and minor ends respectively, and complies with the same welding standards as the full series.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for butt-welding according to DVS 2207 and infrared welding compatibility. The specific variant 727908162 corresponds to a 180 mm x 90 mm reduction with a nominal pressure rating of 10 bar, overall length of 145 mm, and a weight of 0.800 kg. It features wall thicknesses of 16.4 mm and 8.8 mm on the major and minor ends respectively, and complies with the same welding standards as the full series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908162 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908162
Fittings - Reducers 727908162
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908162
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400189 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Unions - 161490634 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details