Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212831

Description
length 600 mm
Request a Quote
Description
length 600 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp double band clamp with full circle gasket for pipe fitting, length 600 mm, stainless steel AISI 304 construction, rated for 3 bar maximum working pressure and compatible with NBR gasket material, weighing 31.5 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp double band clamp with full circle gasket for pipe fitting, length 600 mm, stainless steel AISI 304 construction, rated for 3 bar maximum working pressure and compatible with NBR gasket material, weighing 31.5 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212831 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212831
Fittings - others - clamp-screw-Connections 724212831
length 600 mm

length 600 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212831
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 169280006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Mechanical
Material ABS
View Details
Fittings - Saddles - 158400719 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details
Fittings - Saddles - 193131974 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details