Georg Fischer Piping Systems Ltd Fittings - Reducers 727908585

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of 10 bar and is available in various size combinations, with the specific variant identified by part number 727908585 corresponding to a 140 mm outer diameter with an 110 mm inner diameter, a length of 110 mm, and a weight of 0.423 kg. The fitting features standardized wall thicknesses and end dimensions suitable for pipe systems requiring thermal fusion connections.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. It has a nominal pressure rating of 10 bar and is available in various size combinations, with the specific variant identified by part number 727908585 corresponding to a 140 mm outer diameter with an 110 mm inner diameter, a length of 110 mm, and a weight of 0.423 kg. The fitting features standardized wall thicknesses and end dimensions suitable for pipe systems requiring thermal fusion connections.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908585 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908585
Fittings - Reducers 727908585
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908585
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 158001100 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001059 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001050 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details