Georg Fischer Piping Systems Ltd Fittings - Reducers 727908564

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a butt-welding fitting made of PP-H or PP-R material, designed for use at a maximum pressure of 10 bar and compatible with infrared welding. It features a conical reduction between two pipe end sizes, with dimensions and weights specified for various nominal diameters ranging from 25 mm to 500 mm. The part number 727908564 corresponds to the 75 mm to 63 mm reducer variant, with a length of 65 mm, wall thicknesses of 6.8 mm and 5.8 mm, and a weight of 0.075 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a butt-welding fitting made of PP-H or PP-R material, designed for use at a maximum pressure of 10 bar and compatible with infrared welding. It features a conical reduction between two pipe end sizes, with dimensions and weights specified for various nominal diameters ranging from 25 mm to 500 mm. The part number 727908564 corresponds to the 75 mm to 63 mm reducer variant, with a length of 65 mm, wall thicknesses of 6.8 mm and 5.8 mm, and a weight of 0.075 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908564 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908564
Fittings - Reducers 727908564
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908564
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131533 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 158001060 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001069 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details