The PROGEF Standard Flange adaptor is a PP-H fitting for SDR11/PN10 pipe systems, designed for infrared welding and flange connections to metric and ANSI/ASME B16.5 standards. It has a combined flat and serrated jointing face and is rated for a maximum pressure of 10 bar. The part number 727798708 corresponds to a 32 mm diameter pipe with a weight of 0.042 kg. Dimensions include d1=40 mm, d2=68 mm, d3=26 mm, d4=54 mm, L=28 mm, L1=10 mm, L2=2.9 mm, e=32 mm, and a=32 mm. Gasket options include EPDM No. 48 44 07 or FKM No. 49 44 07.
SDR11/PN10 Combined jointing face: flat and serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727798708 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Infrared Fusion (IR); Butt Fusion |