Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724213512

Description
length 750 mm
Request a Quote
Description
length 750 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 724213512 is a triple band clamp with a full-circle gasket, designed for use on various pipe materials, with all metal components made of stainless steel AISI 304. It is rated for a maximum working pressure of 2 bar and has a length range of 852 to 882 mm, with a weight of 1.000 kg. The rubber gasket is NBR, suitable for water and gas applications up to +70°C, or EPDM for potable water up to +55°C upon request.

Datasheet Summary
Powered by GS/AI

The 724213512 is a triple band clamp with a full-circle gasket, designed for use on various pipe materials, with all metal components made of stainless steel AISI 304. It is rated for a maximum working pressure of 2 bar and has a length range of 852 to 882 mm, with a weight of 1.000 kg. The rubber gasket is NBR, suitable for water and gas applications up to +70°C, or EPDM for potable water up to +55°C upon request.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724213512 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724213512
Fittings - others - clamp-screw-Connections 724213512
length 750 mm

length 750 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724213512
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132551 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Saddles - 158001112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400186 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Tees-Wyes-Crosses - 158400177 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details