Georg Fischer Piping Systems Ltd Fittings - others - fixpoint-Fittings 727665531

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Fixpoint fitting model 727665531 is a PP-H fitting designed for SDR11/PN10 pipe systems, compatible with infrared and conventional butt-welding per DVS 2207. It has a nominal diameter of 280 mm, a wall thickness of 25.4 mm, and an overall length of 222 mm. The fitting weighs 4.997 kg and features a D dimension of 315 mm and an e dimension of 72 mm. All variants in this series support infrared welding and are rated for 10 bar pressure.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Fixpoint fitting model 727665531 is a PP-H fitting designed for SDR11/PN10 pipe systems, compatible with infrared and conventional butt-welding per DVS 2207. It has a nominal diameter of 280 mm, a wall thickness of 25.4 mm, and an overall length of 222 mm. The fitting weighs 4.997 kg and features a D dimension of 315 mm and an e dimension of 72 mm. All variants in this series support infrared welding and are rated for 10 bar pressure.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - fixpoint-Fittings - 727665531 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - fixpoint-Fittings
727665531
Fittings - others - fixpoint-Fittings 727665531
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727665531
Product Name Fittings - others - fixpoint-Fittings
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131437 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130264 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193132513 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details
Fittings - Saddles - 193132512 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details