Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 727208314

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEPROEF Standard Tee 90° reduced, model 727208314, is a polypropylene-homopolymer (PP-H) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. It has a nominal pipe size of 110 mm with a 90 mm branch, rated for 6 bar pressure, and weighs 0.514 kg. The fitting has overall dimensions of 90 mm in length, with branch wall thicknesses of 6.3 mm and 5.1 mm, and is compatible with SDR17.6/PN6 piping systems.

Datasheet Summary
Powered by GS/AI

The GEPROEF Standard Tee 90° reduced, model 727208314, is a polypropylene-homopolymer (PP-H) fitting designed for conventional butt-welding per DVS 2207 and infrared welding compatibility. It has a nominal pipe size of 110 mm with a 90 mm branch, rated for 6 bar pressure, and weighs 0.514 kg. The fitting has overall dimensions of 90 mm in length, with branch wall thicknesses of 6.3 mm and 5.1 mm, and is compatible with SDR17.6/PN6 piping systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 727208314 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
727208314
Fittings - Tees-Wyes-Crosses 727208314
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727208314
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4055717 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Saddles - 193131495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132467 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991102 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details