Georg Fischer Piping Systems Ltd Fittings - Reducers 727908596

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It is rated for a nominal pressure of 10 bar and has a 200 mm nominal diameter on the larger end and a 160 mm nominal diameter on the smaller end, with a length of 145 mm, L1 of 50 mm, and L2 of 40 mm. The wall thicknesses are 18.2 mm and 14.6 mm respectively, and it weighs 1.149 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-H) fitting designed for conventional butt-welding according to DVS 2207 and infrared welding compatibility. It is rated for a nominal pressure of 10 bar and has a 200 mm nominal diameter on the larger end and a 160 mm nominal diameter on the smaller end, with a length of 145 mm, L1 of 50 mm, and L2 of 40 mm. The wall thicknesses are 18.2 mm and 14.6 mm respectively, and it weighs 1.149 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908596 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908596
Fittings - Reducers 727908596
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908596
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 159001614 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Caps-end-Caps - 158400083 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193131532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Adapters-transitions - 158400135 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details