Georg Fischer Piping Systems Ltd Fittings - others - fixpoint-Fittings 727665549

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 fixpoint fitting is a machined polypropylene-homopolymer (PP-H) fitting designed for infrared welding and conventional butt-welding per DVS 2207, with a rated pressure of 6 bar. The part 727665549 corresponds to the 250 mm nominal diameter variant, measuring 212 mm in length L, 50 mm in L1, 62 mm in L2, 25 mm in L3, 280 mm in D, and 14.8 mm in e, with a weight of 2.678 kg.

Datasheet Summary
Powered by GS/AI

The SDR17.6/PN6 fixpoint fitting is a machined polypropylene-homopolymer (PP-H) fitting designed for infrared welding and conventional butt-welding per DVS 2207, with a rated pressure of 6 bar. The part 727665549 corresponds to the 250 mm nominal diameter variant, measuring 212 mm in length L, 50 mm in L1, 62 mm in L2, 25 mm in L3, 280 mm in D, and 14.8 mm in e, with a weight of 2.678 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - fixpoint-Fittings - 727665549 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - fixpoint-Fittings
727665549
Fittings - others - fixpoint-Fittings 727665549
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727665549
Product Name Fittings - others - fixpoint-Fittings
Connection Type Infrared Fusion (IR); Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 159001614 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Flange-Connections - 161481556 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Flange Connection
Material PVC/CPVC; PVC-U
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193132550 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 280.00 mm (11.02 inch)
View Details
Fittings - Bends-Elbows - 158400078 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details