Union bush fitting made of malleable iron with galvanized finish and parallel female Rp thread, sized for 3-inch (90 mm) pipe, rated for 16 bar pressure, weighing 0.913 kg, with a length of 96 mm and a span across flats of 22 mm.
Union bush malleable iron galvanized Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724630613 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |