Georg Fischer Piping Systems Ltd Fittings - Reducers 727908696

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus Reducer is a butt-welding fitting made of PP-H, designed for SDR11/PN10 polypropylene pipework systems and compatible with infrared welding. It is available in multiple size combinations, with the model 727908696 corresponding to a 140 mm to 110 mm reducer, featuring a wall thickness of 12.7 mm and 10.0 mm respectively, and overall dimensions L = 110 mm, L1 = 33 mm, L2 = 29 mm. The fitting is cleaned and double-bagged for cleanliness, and conforms to conventional butt-welding standards per DVS 2207.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus Reducer is a butt-welding fitting made of PP-H, designed for SDR11/PN10 polypropylene pipework systems and compatible with infrared welding. It is available in multiple size combinations, with the model 727908696 corresponding to a 140 mm to 110 mm reducer, featuring a wall thickness of 12.7 mm and 10.0 mm respectively, and overall dimensions L = 110 mm, L1 = 33 mm, L2 = 29 mm. The fitting is cleaned and double-bagged for cleanliness, and conforms to conventional butt-welding standards per DVS 2207.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908696 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908696
Fittings - Reducers 727908696
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908696
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131523 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Bends-Elbows - 158400072 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 64.00 mm (2.52 inch)
View Details
Fittings - Bends-Elbows - 158400076 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details